Richardson RFPD RF and Microwave Switch HMC-C071

Description
The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to 12 GHz and >32 dB isolation up to 20 GHz. The HMC-C071 also provides 2.8 dB insertion loss up to 12 GHz with very fast rise and fall times of 17 ns. A CMOS interface allows a single +5 V bias voltage at very low DC currents.
Request a Quote Datasheet
Description
The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to 12 GHz and >32 dB isolation up to 20 GHz. The HMC-C071 also provides 2.8 dB insertion loss up to 12 GHz with very fast rise and fall times of 17 ns. A CMOS interface allows a single +5 V bias voltage at very low DC currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC-C071 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC-C071
RF and Microwave Switch HMC-C071
The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to 12 GHz and >32 dB isolation up to 20 GHz. The HMC-C071 also provides 2.8 dB insertion loss up to 12 GHz with very fast rise and fall times of 17 ns. A CMOS interface allows a single +5 V bias voltage at very low DC currents.

The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to 12 GHz and >32 dB isolation up to 20 GHz. The HMC-C071 also provides 2.8 dB insertion loss up to 12 GHz with very fast rise and fall times of 17 ns. A CMOS interface allows a single +5 V bias voltage at very low DC currents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC-C071
Product Name RF and Microwave Switch
Package Type Connectorized
Connector SMA
Frequency Range 0.0 to 20000 MHz
Insertion Loss 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5130BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 3500 MHz
Insertion Loss 0.7000 dB
View Details
RF and Microwave Switch - ADRF5026BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details
RF and Microwave Switch - ADRF5300BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5025BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
View Details