Richardson RFPD RF & MW Power Amplifier HMC-AUH320

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC-AUH320 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC-AUH320
RF & MW Power Amplifier HMC-AUH320
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC-AUH320
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 71000 to 86000 MHz
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5606ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 1800 to 2700 MHz
Maximum Gain 24.3 dB
Output Power 30.8 dBm
View Details
RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
mmW LNA - ADL7003CHIPS-SX - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details