Richardson RFPD RF & MW Driver Amplifier HMC-AUH256-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC-AUH256-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC-AUH256-SX
RF & MW Driver Amplifier HMC-AUH256-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC-AUH256-SX
Product Name RF & MW Driver Amplifier
Frequency Range 17500 to 41000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9007ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 12.5 dB
View Details
Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.1 dB
View Details