Richardson RFPD RF & MW LNA HMC-ALH244-SX

Description
The HMC-ALH244 is a two stage GaAs MMIC HEMT Low Noise Amplifier die which operates between 24 and 40 GHz. The amplifier provides 12 dB of gain, a noise figure of 3.5 dB, and requires only 45 mA from a +4V supply voltage. The HMC-ALH244 amplifier die is ideal for integration into Multi-Chip-Modules (MCMs) due to its small size (3.5 mm2).
Request a Quote Datasheet
Description
The HMC-ALH244 is a two stage GaAs MMIC HEMT Low Noise Amplifier die which operates between 24 and 40 GHz. The amplifier provides 12 dB of gain, a noise figure of 3.5 dB, and requires only 45 mA from a +4V supply voltage. The HMC-ALH244 amplifier die is ideal for integration into Multi-Chip-Modules (MCMs) due to its small size (3.5 mm2).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC-ALH244-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC-ALH244-SX
RF & MW LNA HMC-ALH244-SX
The HMC-ALH244 is a two stage GaAs MMIC HEMT Low Noise Amplifier die which operates between 24 and 40 GHz. The amplifier provides 12 dB of gain, a noise figure of 3.5 dB, and requires only 45 mA from a +4V supply voltage. The HMC-ALH244 amplifier die is ideal for integration into Multi-Chip-Modules (MCMs) due to its small size (3.5 mm2).

The HMC-ALH244 is a two stage GaAs MMIC HEMT Low Noise Amplifier die which operates between 24 and 40 GHz. The amplifier provides 12 dB of gain, a noise figure of 3.5 dB, and requires only 45 mA from a +4V supply voltage. The HMC-ALH244 amplifier die is ideal for integration into Multi-Chip-Modules (MCMs) due to its small size (3.5 mm2).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC-ALH244-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 40000 MHz
Maximum Gain 12 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

mmW VGA - CHA2293-99F/00 - Richardson RFPD
Specs
Frequency Range 24000 to 30000 MHz
Maximum Gain 24 dB
Output Power 12 dBm
View Details
Gain Block - CA74 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1 to 600 MHz
Maximum Gain 30 dB
Output Power 8.5 dBm
View Details
RF & MW Power Amplifier - AFIC10275NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details