Richardson RFPD Silicon Carbide MOSFET Modules HAS310M17BM3

Description
Technical Features Industry Standard 62 mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62 mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote
Description
Technical Features Industry Standard 62 mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62 mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HAS310M17BM3 is a 1700 V, 310 A silicon carbide half-bridge module in a 62 mm industry-standard footprint. It features a copper baseplate and aluminum nitride insulator, with a case isolation voltage of 5 kV AC and a comparative tracking index of 600. The module operates with a virtual junction temperature range of -40 °C to 175 °C and has a thermal resistance of 0.092 °C/W for the MOSFET and 0.086 °C/W for the diode. It is compliant with EN45545-2 R22/23 HL3 K1 and UL 1557 certified. The device supports high-frequency operation with low switching and conduction losses, zero reverse recovery, and zero turn-off tail current. It is designed for applications including EV fast charging, railway traction, renewables, UPS, motor drives, and induction heating.

Datasheet Summary
Powered by GS/AI

The HAS310M17BM3 is a 1700 V, 310 A silicon carbide half-bridge module in a 62 mm industry-standard footprint. It features a copper baseplate and aluminum nitride insulator, with a case isolation voltage of 5 kV AC and a comparative tracking index of 600. The module operates with a virtual junction temperature range of -40 °C to 175 °C and has a thermal resistance of 0.092 °C/W for the MOSFET and 0.086 °C/W for the diode. It is compliant with EN45545-2 R22/23 HL3 K1 and UL 1557 certified. The device supports high-frequency operation with low switching and conduction losses, zero reverse recovery, and zero turn-off tail current. It is designed for applications including EV fast charging, railway traction, renewables, UPS, motor drives, and induction heating.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - HAS310M17BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
HAS310M17BM3
Silicon Carbide MOSFET Modules HAS310M17BM3
Technical Features Industry Standard 62 mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator System Benefits 62 mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS

Technical Features

  • Industry Standard 62 mm Footprint
  • High Humidity Operation THB-80 (HV-H3TRB)
  • Ultra Low Loss, High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

System Benefits

  • 62 mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number HAS310M17BM3
Product Name Silicon Carbide MOSFET Modules
Package Type 62mm
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT50M50JVR - Richardson RFPD
Specs
rDS(on) 0.0500 ohms
Package Type SOT-227
View Details
Power MOSFET Transistor - APT60M60JLL - Richardson RFPD
Specs
rDS(on) 0.0600 ohms
Package Type SOT-227
View Details
Silicon Carbide MOSFETs - C3M0021120D - Richardson RFPD
Specs
rDS(on) 0.0210 ohms
Package Type TO-247; TO-247-3
View Details