Richardson RFPD RF & MW LNA GRF5511

Description
The GRF5511 is a high linearity PA/Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >15% and is well suited to demanding 802.11ac 5 GHz PA/driver applications. The device offers flexible biasing to achieve optimal linearity and efficiency and it can be tuned over a wide range of frequencies from 700 MHz up to 6 GHz.
Request a Quote Datasheet
Description
The GRF5511 is a high linearity PA/Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >15% and is well suited to demanding 802.11ac 5 GHz PA/driver applications. The device offers flexible biasing to achieve optimal linearity and efficiency and it can be tuned over a wide range of frequencies from 700 MHz up to 6 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF5511 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF5511
RF & MW LNA GRF5511
The GRF5511 is a high linearity PA/Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >15% and is well suited to demanding 802.11ac 5 GHz PA/driver applications. The device offers flexible biasing to achieve optimal linearity and efficiency and it can be tuned over a wide range of frequencies from 700 MHz up to 6 GHz.

The GRF5511 is a high linearity PA/Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >15% and is well suited to demanding 802.11ac 5 GHz PA/driver applications.

The device offers flexible biasing to achieve optimal linearity and efficiency and it can be tuned over a wide range of frequencies from 700 MHz up to 6 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5511
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Maximum Gain 20.1 dB
Output Power 26 dBm
Noise Figure 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5610ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 18 dB
Output Power 20.4 dBm
View Details
Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
View Details
RF & MW Power Amplifier - ADPA7008AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17.5 dB
View Details
mmW VGA - AD8330ARQZ - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 0.0 to 150 MHz
Package Type LFCSP
View Details