The GRF5115 is a high linearity PA /Linear Driver with low noise figure (NF). It delivers excellent P1dB of almost 2 watts, IP3 and NF and is tunable from 100 MHz up to 2.7 GHz.
The device can be biased with Vdd over a range from 2.7 to 5.0 volts and Iddq can be adjusted for optimal linearity and efficiency.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF5115 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 2700 MHz |
| Maximum Gain | 14.8 dB |
| Output Power | 33.2 dBm |
| Noise Figure | 1.3 dB |