Richardson RFPD RF & MW LNA GRF5010

Description
GRF5010 is a high linearity PA with ultra-low noise figure (NF). The primary tune for this device covers 1.7 to 3.8 GHz and it achieves outstanding P1dB, IP3 and NF over the band. The device can be tuned to deliver outstanding performance over 0.1 GHz to 6.0 GHz with fractional bandwidths >30%. With an 8.0 Volt supply, the device can deliver broadband OP1dB values of 28.0 dBm. In addition to use as a PA or linear driver, GRF5010 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.
Request a Quote Datasheet
Description
GRF5010 is a high linearity PA with ultra-low noise figure (NF). The primary tune for this device covers 1.7 to 3.8 GHz and it achieves outstanding P1dB, IP3 and NF over the band. The device can be tuned to deliver outstanding performance over 0.1 GHz to 6.0 GHz with fractional bandwidths >30%. With an 8.0 Volt supply, the device can deliver broadband OP1dB values of 28.0 dBm. In addition to use as a PA or linear driver, GRF5010 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF5010 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF5010
RF & MW LNA GRF5010
GRF5010 is a high linearity PA with ultra-low noise figure (NF). The primary tune for this device covers 1.7 to 3.8 GHz and it achieves outstanding P1dB, IP3 and NF over the band. The device can be tuned to deliver outstanding performance over 0.1 GHz to 6.0 GHz with fractional bandwidths >30%. With an 8.0 Volt supply, the device can deliver broadband OP1dB values of 28.0 dBm. In addition to use as a PA or linear driver, GRF5010 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.

GRF5010 is a high linearity PA with ultra-low noise figure (NF). The primary tune for this device covers 1.7 to 3.8 GHz and it achieves outstanding P1dB, IP3 and NF over the band. The device can be tuned to deliver outstanding performance over 0.1 GHz to 6.0 GHz with fractional bandwidths >30%. With an 8.0 Volt supply, the device can deliver broadband OP1dB values of 28.0 dBm.

In addition to use as a PA or linear driver, GRF5010 is well suited to demanding first, second or third stage LNA applications requiring high linearity, ruggedness and low NF.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5010
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Maximum Gain 17 dB
Output Power 28.5 dBm
Noise Figure 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - AMC-184-SMA - Richardson RFPD
Specs
Frequency Range 10 to 2000 MHz
Maximum Gain 20 dB
Output Power 10 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.4 dB
View Details
Gain Block - ADL5610ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 18 dB
Output Power 20.4 dBm
View Details