Richardson RFPD RF & MW LNA GRF4142

Description
GRF4142 is a low noise amplifier (LNA) with low loss bypass which requires only a single control input. It is designed for high performance applications up to 3.8 GHz. With minimal external matching, the device achieves outstanding noise figure (NF), high gain and high linearity. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable Iddq range of 15 to 80 mA.
Request a Quote Datasheet
Description
GRF4142 is a low noise amplifier (LNA) with low loss bypass which requires only a single control input. It is designed for high performance applications up to 3.8 GHz. With minimal external matching, the device achieves outstanding noise figure (NF), high gain and high linearity. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable Iddq range of 15 to 80 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF4142 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF4142
RF & MW LNA GRF4142
GRF4142 is a low noise amplifier (LNA) with low loss bypass which requires only a single control input. It is designed for high performance applications up to 3.8 GHz. With minimal external matching, the device achieves outstanding noise figure (NF), high gain and high linearity. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable Iddq range of 15 to 80 mA.

GRF4142 is a low noise amplifier (LNA) with low loss bypass which requires only a single control input. It is designed for high performance applications up to 3.8 GHz.

With minimal external matching, the device achieves outstanding noise figure (NF), high gain and high linearity. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable Iddq range of 15 to 80 mA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF4142
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3800 MHz
Maximum Gain 15.3 dB
Output Power 19.3 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details
RF & MW Driver Amplifier - ADL5321ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 2300 to 4000 MHz
Maximum Gain 14 dB
Output Power 25.7 dBm
View Details
RF & MW Power Amplifier - ADPA1116ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 300 to 6000 MHz
Maximum Gain 33.5 dB
View Details