Richardson RFPD RF & MW LNA GRF4042

Description
GRF4042 is a low noise amplifier (LNA) with low loss bypass designed for high performance applications up to 2.7 GHz. Guerrilla Armor™ technology provides exceptional off-state isolation in the presence of high RF input signal levels in LNA disabled mode. With integrated matching, the device achieves outstanding noise figure (NF), high gain and high linearity over 400-2700 MHz using as few as three external components. The data sheet also provides narrow band matches covering 700-960 MHz and 1710-2170 MHz for applications needing enhanced return loss. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable IDDQ range of 15 to 90 mA.
Request a Quote Datasheet
Description
GRF4042 is a low noise amplifier (LNA) with low loss bypass designed for high performance applications up to 2.7 GHz. Guerrilla Armor™ technology provides exceptional off-state isolation in the presence of high RF input signal levels in LNA disabled mode. With integrated matching, the device achieves outstanding noise figure (NF), high gain and high linearity over 400-2700 MHz using as few as three external components. The data sheet also provides narrow band matches covering 700-960 MHz and 1710-2170 MHz for applications needing enhanced return loss. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable IDDQ range of 15 to 90 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF4042 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF4042
RF & MW LNA GRF4042
GRF4042 is a low noise amplifier (LNA) with low loss bypass designed for high performance applications up to 2.7 GHz. Guerrilla Armor™ technology provides exceptional off-state isolation in the presence of high RF input signal levels in LNA disabled mode. With integrated matching, the device achieves outstanding noise figure (NF), high gain and high linearity over 400-2700 MHz using as few as three external components. The data sheet also provides narrow band matches covering 700-960 MHz and 1710-2170 MHz for applications needing enhanced return loss. The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable IDDQ range of 15 to 90 mA.

GRF4042 is a low noise amplifier (LNA) with low loss bypass designed for high performance applications up to 2.7 GHz. Guerrilla Armor™ technology provides exceptional off-state isolation in the presence of high RF input signal levels in LNA disabled mode.

With integrated matching, the device achieves outstanding noise figure (NF), high gain and high linearity over 400-2700 MHz using as few as three external components. The data sheet also provides narrow band matches covering 700-960 MHz and 1710-2170 MHz for applications needing enhanced return loss.

The LNA is operated from a single positive supply of 1.8 to 5.0 V with a selectable IDDQ range of 15 to 90 mA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF4042
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 2700 MHz
Maximum Gain 16 dB
Output Power 19.5 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
Gain Block - ADL5544ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 17 dB
Output Power 17.6 dBm
View Details
mmW Power Amplifier - ADPA7005CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details