Richardson RFPD Gain Block GRF3042

Description
The GRF3042 is a broadband low noise gain block designed for applications in the 0.05 to 13.0 GHz spectrum, exhibiting a typical low noise figure (NF) of 3.5 dB along with high gain. This resistively biased device employs an external resistor in series with VDD to set a nominal IDDQ of 45 mA. GRF3042 is internally matched to 50Ω at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.
Request a Quote Datasheet
Description
The GRF3042 is a broadband low noise gain block designed for applications in the 0.05 to 13.0 GHz spectrum, exhibiting a typical low noise figure (NF) of 3.5 dB along with high gain. This resistively biased device employs an external resistor in series with VDD to set a nominal IDDQ of 45 mA. GRF3042 is internally matched to 50Ω at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF3042 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF3042
Gain Block GRF3042
The GRF3042 is a broadband low noise gain block designed for applications in the 0.05 to 13.0 GHz spectrum, exhibiting a typical low noise figure (NF) of 3.5 dB along with high gain. This resistively biased device employs an external resistor in series with VDD to set a nominal IDDQ of 45 mA. GRF3042 is internally matched to 50Ω at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.

The GRF3042 is a broadband low noise gain block designed for applications in the 0.05 to 13.0 GHz spectrum, exhibiting a typical low noise figure (NF) of 3.5 dB along with high gain.

This resistively biased device employs an external resistor in series with VDD to set a nominal IDDQ of 45 mA. GRF3042 is internally matched to 50Ω at the input and output ports.

The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF3042
Product Name Gain Block
Frequency Range 10 to 15000 MHz
Maximum Gain 13.8 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW LNA - ADL9005ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
RF & MW LNA - ADL8104ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details