Richardson RFPD RF & MW LNA GRF2374

Description
GRF2374 is a low noise amplifier (LNA) with bypass de-signed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The device is ideal for low power, cost sensitive bypass amplifier applications. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.
Request a Quote Datasheet
Description
GRF2374 is a low noise amplifier (LNA) with bypass de-signed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The device is ideal for low power, cost sensitive bypass amplifier applications. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2374
RF & MW LNA GRF2374
GRF2374 is a low noise amplifier (LNA) with bypass de-signed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The device is ideal for low power, cost sensitive bypass amplifier applications. The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.

GRF2374 is a low noise amplifier (LNA) with bypass de-signed for high-performance WLAN/ISM and other applications up to 3.8 GHz. The device is ideal for low power, cost sensitive bypass amplifier applications.

The LNA is operated from a single positive supply of 2.7 to 5.0 V with typical bias condition of 3.3 volts and 15 mA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2374
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 3800 MHz
Maximum Gain 14 dB
Output Power 11 dBm
Noise Figure 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
RF & MW LNA - ADL8107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
Gain Block - ADL5610ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 18 dB
Output Power 20.4 dBm
View Details