Richardson RFPD RF & MW LNA GRF2243

Description
GRF2243 is a low noise amplifier (LNA) with low loss by-pass which requires only a single control input. It is designed for high performance applications up to 5.0 GHz. With minimal external matching, the device achieves out-standing noise figure (NF), high gain and efficient linearity. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a selectable Iddq range of 8 to 25 mA.
Request a Quote Datasheet
Description
GRF2243 is a low noise amplifier (LNA) with low loss by-pass which requires only a single control input. It is designed for high performance applications up to 5.0 GHz. With minimal external matching, the device achieves out-standing noise figure (NF), high gain and efficient linearity. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a selectable Iddq range of 8 to 25 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2243
RF & MW LNA GRF2243
GRF2243 is a low noise amplifier (LNA) with low loss by-pass which requires only a single control input. It is designed for high performance applications up to 5.0 GHz. With minimal external matching, the device achieves out-standing noise figure (NF), high gain and efficient linearity. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a selectable Iddq range of 8 to 25 mA.

GRF2243 is a low noise amplifier (LNA) with low loss by-pass which requires only a single control input. It is designed for high performance applications up to 5.0 GHz.

With minimal external matching, the device achieves out-standing noise figure (NF), high gain and efficient linearity. The LNA is operated from a single positive supply of 2.7 to 5.0 V with a selectable Iddq range of 8 to 25 mA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2243
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 5000 MHz
Maximum Gain 19.7 dB
Output Power 12 dBm
Noise Figure 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - BTS6201UJ - Richardson RFPD
Specs
Frequency Range 2300 to 4200 MHz
Maximum Gain 30.5 dB
Output Power 27 dBm
View Details
RF & MW LNA - ADL5521ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 20.8 dB
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details