The GRF2117 is a broadband, linear, high frequency low noise amplifier/gain block designed for use in C-Band, X-Band, K-Band and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2117 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 6000 to 18000 MHz |
| Maximum Gain | 14.9 dB |
| Output Power | 16 dBm |
| Noise Figure | 0.9000 dB |