Richardson RFPD RF & MW LNA GRF2105

Description
The GRF2105 is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding NF and linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, GRF2105 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (Vdd) range of 2.7 to 6.0 V with a typical bias condition of 5 volts and 70 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
Request a Quote Datasheet
Description
The GRF2105 is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding NF and linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, GRF2105 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (Vdd) range of 2.7 to 6.0 V with a typical bias condition of 5 volts and 70 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2105 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2105
RF & MW LNA GRF2105
The GRF2105 is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding NF and linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, GRF2105 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (Vdd) range of 2.7 to 6.0 V with a typical bias condition of 5 volts and 70 mA for optimal efficiency and linearity. The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.

The GRF2105 is a broadband, ultra-low noise linear amplifier designed for small cell, wireless infrastructure and other high performance RF applications. The standard tune exhibits outstanding NF and linearity, return losses and enhanced gain flatness over 0.4 to 3.8 GHz.

Configured as a first stage LNA, linear driver or cascaded gain block, GRF2105 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (Vdd) range of 2.7 to 6.0 V with a typical bias condition of 5 volts and 70 mA for optimal efficiency and linearity.

The device is housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2105
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 5000 MHz
Maximum Gain 20.5 dB
Output Power 21 dBm
Noise Figure 0.7700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - A34S - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 100 to 2000 MHz
Maximum Gain 16 dB
Output Power 7 dBm
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
RF & MW LNA - ADL8142ACPZN-R7-CSL - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW Power Amplifier - ADPA7009C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 19.5 dB
View Details