Richardson RFPD Gain Block GRF2014

Description
The GRF2014 is a broadband, linear gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband linearity and return losses over 700 to 3800 MHz with a single match. Configured as linear driver or cascaded gain block, GRF2014 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (VDD) of 3.0 to 8.0 V with adjustable IDDQ for optimal efficiency and linearity. The device is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet
Description
The GRF2014 is a broadband, linear gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband linearity and return losses over 700 to 3800 MHz with a single match. Configured as linear driver or cascaded gain block, GRF2014 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (VDD) of 3.0 to 8.0 V with adjustable IDDQ for optimal efficiency and linearity. The device is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2014 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2014
Gain Block GRF2014
The GRF2014 is a broadband, linear gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband linearity and return losses over 700 to 3800 MHz with a single match. Configured as linear driver or cascaded gain block, GRF2014 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (VDD) of 3.0 to 8.0 V with adjustable IDDQ for optimal efficiency and linearity. The device is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.

The GRF2014 is a broadband, linear gain block designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband linearity and return losses over 700 to 3800 MHz with a single match.

Configured as linear driver or cascaded gain block, GRF2014 offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage (VDD) of 3.0 to 8.0 V with adjustable IDDQ for optimal efficiency and linearity.

The device is internally matched to 50 Ω at the input and output ports, needing only external DC blocks and a bias choke on the output.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2014
Product Name Gain Block
Frequency Range 50 to 3800 MHz
Maximum Gain 15.9 dB
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details