Richardson RFPD Gain Block GRF2004

Description
The GRF2004 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 7.0 GHz. With optimized external components, the device can be operated down to 100 MHz and up to 10.0 GHz. Internally matched to 50 ohms, it exhibits low NF, with good linearity and gain flatness over 0.05 to 10.0 GHz. Due to its flexible biasing capability, GRF2004 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.5 V with a typical Iddq range of 50 to 120 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
The GRF2004 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 7.0 GHz. With optimized external components, the device can be operated down to 100 MHz and up to 10.0 GHz. Internally matched to 50 ohms, it exhibits low NF, with good linearity and gain flatness over 0.05 to 10.0 GHz. Due to its flexible biasing capability, GRF2004 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.5 V with a typical Iddq range of 50 to 120 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2004 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2004
Gain Block GRF2004
The GRF2004 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 7.0 GHz. With optimized external components, the device can be operated down to 100 MHz and up to 10.0 GHz. Internally matched to 50 ohms, it exhibits low NF, with good linearity and gain flatness over 0.05 to 10.0 GHz. Due to its flexible biasing capability, GRF2004 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.5 V with a typical Iddq range of 50 to 120 mA for optimal efficiency and linearity.

The GRF2004 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 7.0 GHz. With optimized external components, the device can be operated down to 100 MHz and up to 10.0 GHz. Internally matched to 50 ohms, it exhibits low NF, with good linearity and gain flatness over 0.05 to 10.0 GHz.

Due to its flexible biasing capability, GRF2004 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.5 V with a typical Iddq range of 50 to 120 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2004
Product Name Gain Block
Frequency Range 100 to 10000 MHz
Maximum Gain 16.5 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details