Richardson RFPD Gain Block GRF2003

Description
The GRF2003 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 10.0 GHz. With optimized external components, the device can be operated down to 100 MHz. Due to its flexible biasing capability, GRF2003 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.0 V with a typical Iddq range of 40 to 80 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
The GRF2003 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 10.0 GHz. With optimized external components, the device can be operated down to 100 MHz. Due to its flexible biasing capability, GRF2003 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.0 V with a typical Iddq range of 40 to 80 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2003 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2003
Gain Block GRF2003
The GRF2003 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 10.0 GHz. With optimized external components, the device can be operated down to 100 MHz. Due to its flexible biasing capability, GRF2003 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.0 V with a typical Iddq range of 40 to 80 mA for optimal efficiency and linearity.

The GRF2003 is a broadband, low noise linear gain block designed for small cell, wireless infrastructure and other high performance RF applications. A single match will offer strong RF performance over 0.5 to 10.0 GHz. With optimized external components, the device can be operated down to 100 MHz.

Due to its flexible biasing capability, GRF2003 offers high levels of reuse both within a design and across platforms. The device can be operated over a range of supply voltages from 2.7 to 5.0 V with a typical Iddq range of 40 to 80 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2003
Product Name Gain Block
Frequency Range 100 to 10000 MHz
Maximum Gain 12 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5521ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 20.8 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3400 to 3600 MHz
Maximum Gain 29.3 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
RF & MW Driver Amplifier - ADL5321ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 2300 to 4000 MHz
Maximum Gain 14 dB
Output Power 25.7 dBm
View Details