Richardson RFPD Silicon Carbide MOSFET Modules EAB450M12XM3

Description
Automotive Qualified 1200 V, 450 A All-Silicon Carbide Conduction-Optimized , Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Conduction Optimized Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate Applications Motor and Traction Drives Vehicle Fast Chargers Automotive Test Equipment System Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated drain Kelvin pin enables direct voltage sensing for gate driver overcurrent protection.
Request a Quote Datasheet
Description
Automotive Qualified 1200 V, 450 A All-Silicon Carbide Conduction-Optimized , Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Conduction Optimized Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate Applications Motor and Traction Drives Vehicle Fast Chargers Automotive Test Equipment System Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated drain Kelvin pin enables direct voltage sensing for gate driver overcurrent protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - EAB450M12XM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
EAB450M12XM3
Silicon Carbide MOSFET Modules EAB450M12XM3
Automotive Qualified 1200 V, 450 A All-Silicon Carbide Conduction-Optimized , Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Conduction Optimized Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate Applications Motor and Traction Drives Vehicle Fast Chargers Automotive Test Equipment System Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated drain Kelvin pin enables direct voltage sensing for gate driver overcurrent protection.

Automotive Qualified 1200 V, 450 A All-Silicon Carbide Conduction-Optimized, Half-Bridge Module

Technical Features

  • High Power Density Footprint
  • High Junction Temperature (175 C) Operation
  • Low Inductance (6.7 nH) Design
  • Implements Conduction Optimized Third Generation SiC MOSFET Technology
  • Silicon Nitride Insulator and Copper Baseplate

Applications

  • Motor and Traction Drives
  • Vehicle Fast Chargers
  • Automotive Test Equipment

System Benefits

  • Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design.
  • Isolated integrated temperature sensing enables high-level temperature protection.
  • Dedicated drain Kelvin pin enables direct voltage sensing for gate driver overcurrent protection.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number EAB450M12XM3
Product Name Silicon Carbide MOSFET Modules
Package Type 80 x 53 x 19 mm
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT60N60BCSG - Richardson RFPD
Specs
rDS(on) 0.0450 ohms
Package Type TO-247; TO-247
View Details
Power MOSFET Transistor - APT37M100B2 - Richardson RFPD
Specs
rDS(on) 0.3300 ohms
Package Type T-Max™
View Details
Power MOSFET Transistor - APT34N80LC3G - Richardson RFPD
Specs
rDS(on) 0.1450 ohms
Package Type TO-264
View Details