The D2208UK is a DMOS RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications from 1 MHz to 1 GHz. It is packaged in a metal case with dimensions of 18.41 mm length, 16.51 mm width, and 6.45 mm height. The device has two drain pins and two gate pins, with the source as common. It provides a minimum power gain of 10 dB and a drain efficiency of 40% at 12.5 V and 1.6 A quiescent current. Absolute maximum ratings include 40 V drain-source breakdown voltage, ±20 V gate-source voltage, 16 A drain current, and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 1.3°C/W. The device is RoHS compliant. A hazardous ceramic component containing beryllium oxide is present between the leads and metal flange, requiring careful handling to avoid dust exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2208UK |
| Product Name | RF Power Transistor |
| Output Power | 40 watts |