Richardson RFPD RF Power Transistor D2205UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2205UK is a silicon RF DMOS field-effect transistor designed for VHF/UHF broadband amplification up to 1 GHz. It is housed in a metal case measuring 16.51 mm by 6.35 mm with a 45° beveled edge, and features a gold-metallized flange. The device has a maximum power dissipation of 35 W, a drain-source breakdown voltage of 40 V, and a maximum junction temperature of 200°C. It offers a minimum common-source power gain of 10 dB and a drain efficiency of 40% at 12.5 V and 0.6 A. Input, output, and reverse transfer capacitances are 36 pF, 30 pF, and 3 pF respectively at 1 MHz. Thermal resistance from junction to case is 5°C/W. The part is RoHS compliant but contains beryllium oxide in the ceramic substrate, requiring careful handling. It meets no specified industry standards beyond RoHS compliance.

Datasheet Summary
Powered by GS/AI

The D2205UK is a silicon RF DMOS field-effect transistor designed for VHF/UHF broadband amplification up to 1 GHz. It is housed in a metal case measuring 16.51 mm by 6.35 mm with a 45° beveled edge, and features a gold-metallized flange. The device has a maximum power dissipation of 35 W, a drain-source breakdown voltage of 40 V, and a maximum junction temperature of 200°C. It offers a minimum common-source power gain of 10 dB and a drain efficiency of 40% at 12.5 V and 0.6 A. Input, output, and reverse transfer capacitances are 36 pF, 30 pF, and 3 pF respectively at 1 MHz. Thermal resistance from junction to case is 5°C/W. The part is RoHS compliant but contains beryllium oxide in the ceramic substrate, requiring careful handling. It meets no specified industry standards beyond RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2205UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2205UK
RF Power Transistor D2205UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2205UK
Product Name RF Power Transistor
Output Power 7.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2014UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D5001UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - DU1215S - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 9.5 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D1007UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details