Richardson RFPD RF Power Transistor D2081UK.F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2081UK is a surface-mount RF silicon FET designed for VHF/UHF communications applications from DC to 2.5 GHz, with a minimum gain of 11 dB and typical noise figure below 2 dB. It is packaged in an SOT-223 case, with dimensions including a body length of 6.7 mm and width of 3.1 mm. The device supports a maximum power dissipation of 2 W, drain-source breakdown voltage of 65 V, and operates with a maximum junction temperature of 150°C. It features low C<sub>rss</sub>, simple bias circuits, and a load mismatch tolerance of 10:1 at 1 GHz, with drain efficiency of 40% at 12 V and 75 mA bias. RoHS compliant and gold metallized.

Datasheet Summary
Powered by GS/AI

The D2081UK is a surface-mount RF silicon FET designed for VHF/UHF communications applications from DC to 2.5 GHz, with a minimum gain of 11 dB and typical noise figure below 2 dB. It is packaged in an SOT-223 case, with dimensions including a body length of 6.7 mm and width of 3.1 mm. The device supports a maximum power dissipation of 2 W, drain-source breakdown voltage of 65 V, and operates with a maximum junction temperature of 150°C. It features low C<sub>rss</sub>, simple bias circuits, and a load mismatch tolerance of 10:1 at 1 GHz, with drain efficiency of 40% at 12 V and 75 mA bias. RoHS compliant and gold metallized.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2081UK.F - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2081UK.F
RF Power Transistor D2081UK.F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2081UK.F
Product Name RF Power Transistor
Output Power 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU2880V - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D1029UK - Richardson RFPD
Specs
Output Power 350 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2213UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 2000 MHz
View Details
RF Power Transistor - D2225UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details