The D2020UK is a silicon RF DMOS transistor for broadband amplification from 1 MHz to 1 GHz in HF/VHF/UHF communications. Packaged in an SO8 case measuring 5.08 mm by 4.06 mm, it supports a 65 V drain-source breakdown voltage, ±20 V gate-source voltage, and 2 A drain current. It delivers minimum 13 dB power gain at 5 W output and 40% drain efficiency at 28 V and 0.4 A. Input and output capacitances are 24 pF and 12 pF at 1 MHz. Thermal resistance from junction to case is 6°C/W. The device is RoHS compliant with a maximum junction temperature of 200°C and 30 W power dissipation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2020UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |