The D1029UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 200 MHz, featuring a push-pull configuration with dual drain and dual gate connections. It is housed in a ceramic package with a metal flange, measuring 19.05 mm by 10.77 mm by 5.71 mm. The device supports a maximum power dissipation of 438 W, a drain-source breakdown voltage of 70 V, and a maximum junction temperature of 200°C. It provides a minimum common source power gain of 13 dB at 350 W output power and 65% drain efficiency at 28 V and 2 A quiescent current. The input capacitance is 420 pF, output capacitance is 210 pF, and reverse transfer capacitance is 17.5 pF at 1 MHz. Thermal resistance from junction to case is 0.4°C/W. The ceramic portion contains beryllium oxide, requiring careful handling. The part is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1029UK |
| Product Name | RF Power Transistor |
| Output Power | 350 watts |