The CM600DY-24T is a dual-switch IGBT module for high-power switching applications such as AC motor control and servo systems. It features a flat base with nickel-plated terminals and a copper base plate, mounted in a module housing. The device has a collector-emitter voltage rating of 1200 V, a continuous collector current of 600 A, and a maximum junction temperature of 175 °C. Total power dissipation is rated at 6250 W at 25 °C case temperature. Thermal resistance from junction to case is 24 K/kW for the IGBT and 42 K/kW for the free-wheeling diode. The module is RoHS compliant and UL recognized under UL1557, File No. E323585. Mounting torque for both terminals and heat sink is 3.5 to 4.5 N·m for M6 screws. The base plate flatness is ±0 to +200 μm, and the module mass is 260 g.
High Power Switching Use Insulated Type
Application
AC Motor Control, Motion/Servo Control, Power Supply, etc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM600DY-24T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |