The CHA8362-99F is a three stage High Power Amplifier operating between 26.5 and 31GHz and providing typically 25W of saturated output power associated to 30% of power added efficiency. The typical power supply is 25V/440mA (quiescent current). The amplifier exhibits more than 25dB small signal gain. The CHA8362-99F has been optimized for Ka-Band satcom applications. The circuit is manufactured on a robust GaN-on-SiC HEMT process and is available in bare die form. The input and output are matched to 50 Ohm and the input integrates an ESD RF protection.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA8362-99F/00 |
| Product Name | mmW Power Amplifier |
| Amplifier Type | Power Amplifier |