17-24GHz Medium Power Amplifier. The CHA4253aQQG is a four stage monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.15um gate length. It is supplied in RoHS compliant package
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA4253AQQG/20 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 17000 to 24000 MHz |
| Maximum Gain | 23 dB |