The CHA3801-QDG is an L-Band LNA monolithic circuit including an active bias network. Furthermore a protection network is included in order to allow high input power survivability. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3801-QDG/20 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1000 to 2000 MHz |
| Maximum Gain | 28 dB |
| Output Power | 15 dBm |
| Noise Figure | 1.5 dB |