The CHA3801-99F is an L-Band LNA monolithic circuit including an active bias network. Furthermore a protection network is included in order to allow high input power survivability
The circuit is dedicated to space applications, and also well suited for a range of microwave applications and systems.
The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam lithography. It is available in chip form.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3801-99F/00 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1000 to 2000 MHz |
| Maximum Gain | 28 dB |
| Output Power | 15 dBm |
| Noise Figure | 1.45 dB |