The CHA3688aQDG is a three-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard P-HEMT process: 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3688AQDG/20 |
| Product Name | mmW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 12500 to 30000 MHz |
| Maximum Gain | 26 dB |
| Output Power | 14 dBm |
| Noise Figure | 2.2 dB |