Arrow Electronics RF & MW LNA CHA2441-QAG/20

Description
The CHA2441-QAG is a K-band low noise amplifier providing 25.5dB gain from a single bias supply +3.3V with a noise figure of 2.5dB. All the devices are self biased on chip.
Request a Quote Datasheet
Description
The CHA2441-QAG is a K-band low noise amplifier providing 25.5dB gain from a single bias supply +3.3V with a noise figure of 2.5dB. All the devices are self biased on chip.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - CHA2441-QAG/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
CHA2441-QAG/20
RF & MW LNA CHA2441-QAG/20
The CHA2441-QAG is a K-band low noise amplifier providing 25.5dB gain from a single bias supply +3.3V with a noise figure of 2.5dB. All the devices are self biased on chip.

The CHA2441-QAG is a K-band low noise amplifier providing 25.5dB gain from a single bias supply +3.3V with a noise figure of 2.5dB. All the devices are self biased on chip.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2441-QAG/20
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 22000 to 26000 MHz
Maximum Gain 25.5 dB
Output Power 11.5 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details