Richardson RFPD Silicon Carbide MOSFET Modules CAS310M17BM3

Description
Features Industry Standard 62mm Footprint Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Target Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet
Description
Features Industry Standard 62mm Footprint Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Target Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAS310M17BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAS310M17BM3
Silicon Carbide MOSFET Modules CAS310M17BM3
Features Industry Standard 62mm Footprint Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Target Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS

Features

  • Industry Standard 62mm Footprint
  • Ultra Low Loss , High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

Benefits

  • 62mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

Target Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CAS310M17BM3
Product Name Silicon Carbide MOSFET Modules
Package Type 62mm
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFETs - C3M0280090D - Richardson RFPD
Specs
rDS(on) 0.2800 ohms
Package Type TO-247; TO-247-3
View Details
Silicon Carbide MOSFETs - C2M0045170D - Richardson RFPD
Specs
rDS(on) 0.0450 ohms
Package Type TO-247; TO-247-3
View Details