Richardson RFPD Silicon Carbide MOSFETs C3M0065090D

Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0065090D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0065090D
Silicon Carbide MOSFETs C3M0065090D
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy EV battery chargers High voltage DC/DC converters Switch Mode Power Supplies

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • New C3M SiC MOSFET technology
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • New low impedance package with driver source
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Renewable energy
  • EV battery chargers
  • High voltage DC/DC converters
  • Switch Mode Power Supplies
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0065090D
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFETs - C3M0021120D - Richardson RFPD
Specs
rDS(on) 0.0210 ohms
Package Type TO-247; TO-247-3
View Details
Silicon Carbide MOSFETs - C3M0075120K - Richardson RFPD
Specs
rDS(on) 0.0750 ohms
Package Type TO-247; TO-247-4
View Details
Silicon Carbide MOSFETs - C3M0015065K - Richardson RFPD
Specs
rDS(on) 0.0150 ohms
Package Type TO-247; TO-247-4
View Details
Silicon Carbide MOSFETs - C3M0030090K - Richardson RFPD
Specs
rDS(on) 0.0300 ohms
Package Type TO-247; TO-247-4
View Details