Richardson RFPD Silicon Carbide MOSFETs C2M0040120D

Description
CC2M0040120D 2nd-Generation Z-FET® is a 1200V, 40mOhm RDS(on) SiC MOSFET in a TO-247-3 package Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on) Easy to Parallel and Simple to Drive Resistant to Latch-up RoHS Compliant, Halogen Free Benefits Higher System Efficiency Reduced Cooling Requirements Increased System Switching Frequency Increased System Reliability Applications Solar Inverters Switch Mode Power Supplies High Voltage DC/DC Converters Motor Drives
Request a Quote Datasheet
Description
CC2M0040120D 2nd-Generation Z-FET® is a 1200V, 40mOhm RDS(on) SiC MOSFET in a TO-247-3 package Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on) Easy to Parallel and Simple to Drive Resistant to Latch-up RoHS Compliant, Halogen Free Benefits Higher System Efficiency Reduced Cooling Requirements Increased System Switching Frequency Increased System Reliability Applications Solar Inverters Switch Mode Power Supplies High Voltage DC/DC Converters Motor Drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C2M0040120D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C2M0040120D
Silicon Carbide MOSFETs C2M0040120D
CC2M0040120D 2nd-Generation Z-FET® is a 1200V, 40mOhm RDS(on) SiC MOSFET in a TO-247-3 package Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on) Easy to Parallel and Simple to Drive Resistant to Latch-up RoHS Compliant, Halogen Free Benefits Higher System Efficiency Reduced Cooling Requirements Increased System Switching Frequency Increased System Reliability Applications Solar Inverters Switch Mode Power Supplies High Voltage DC/DC Converters Motor Drives

CC2M0040120D 2nd-Generation Z-FET® is a 1200V, 40mOhm RDS(on) SiC MOSFET in a TO-247-3 package

Features

  • High Speed Switching with Low Capacitances
  • High Blocking Voltage with Low RDS(on)
  • Easy to Parallel and Simple to Drive
  • Resistant to Latch-up
  • RoHS Compliant, Halogen Free

Benefits

  • Higher System Efficiency
  • Reduced Cooling Requirements
  • Increased System Switching Frequency
  • Increased System Reliability

Applications

  • Solar Inverters
  • Switch Mode Power Supplies
  • High Voltage DC/DC Converters
  • Motor Drives
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C2M0040120D
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT5010JN - Richardson RFPD
Specs
rDS(on) 0.1000 ohms
Package Type SOT-227
View Details
Silicon Carbide MOSFETs - C3M0016120K - Richardson RFPD
Specs
rDS(on) 0.0160 ohms
Package Type TO-247; TO-247-4
View Details