APT12067JFLL is a 1200V, 17A N-channel enhancement mode Power MOSFET designed for high-voltage switching applications with low conduction and switching losses. It is packaged in a SOT-227 (ISOTOP®) case with dimensions of 31.7 mm × 15.1 mm × 4.9 mm. The device features a drain-source on-state resistance of 0.670 Ω at 25°C, total gate charge of 150 nC, and a repetitive avalanche energy rating of 50 mJ. It has a junction-to-case thermal impedance of 0.27 °C/W and an operating junction temperature range from -55°C to 150°C. The package meets UL 94 V-0 flammability requirements and includes a fast recovery body diode with reverse recovery charge of 2.0 µC at 25°C and 6.0 µC at 125°C.
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | APT12067JFLL |
| Product Name | Power FREDFET Transistor |
| Transistor Type | Power FREDFET Transistor |