The ADPA7008 is a gallium arsenide (GaAs), pseudomorphic highelectron mobility transistor (pHEMT), monolithic microwave integratedcircuit (MMIC), 31 dBm saturated output power (PSAT, 1 W)distributed power amplifier with an integrated temperature compensatedon-chip power detector that operates from 20 GHz to 54GHz. The amplifier provides 17.5 dB of small signal gain, an outputpower for 1 dB compression (P1dB) of 30 dBm with an excellentIP3 of 37 dBm typical from 22 GHz to 40 GHz. The ADPA7008is ideal for linear applications such as electronic countermeasureand instrumentation applications requiring 31 dBm of efficient PSAT.The ADPA7008 requires 1500 mA from a 5 V supply voltage (VDD).The RF input and outputs are internally matched and dc blocked forease of integration into higher level assemblies. The ADPA7008 ishoused in a 7 mm x 7 mm, ceramic leadless package with heat sink[LCC_HS] that exhibits low thermal resistance and is compatiblewith surface-mount manufacturing techniques.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADPA7008AEHZ |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 20000 to 54000 MHz |
| Maximum Gain | 17.5 dB |