Richardson RFPD RF & MW Power Amplifier ADPA1107ACPZN-R7

Description
The ADPA1107 is a gallium nitride (GaN), broadband power amplifier, delivering 45.0 dBm (35 W) with 56.5% typical power added efficiency (PAE) across a bandwidth of 4.8 GHz to 6.0 GHz. The ADPA1107 provides +/-0.5 dB gain flatness from 5.4 GHz to 6.0 GHz. The ADPA1107 is ideal for pulsed applications such as radar, public mobile radio, and general-purpose amplification. The ADPA1107 is housed in a 40-lead, 6 mm x 6 mm, lead frame chip scale package (LFCSP).
Request a Quote Datasheet
Description
The ADPA1107 is a gallium nitride (GaN), broadband power amplifier, delivering 45.0 dBm (35 W) with 56.5% typical power added efficiency (PAE) across a bandwidth of 4.8 GHz to 6.0 GHz. The ADPA1107 provides +/-0.5 dB gain flatness from 5.4 GHz to 6.0 GHz. The ADPA1107 is ideal for pulsed applications such as radar, public mobile radio, and general-purpose amplification. The ADPA1107 is housed in a 40-lead, 6 mm x 6 mm, lead frame chip scale package (LFCSP).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - ADPA1107ACPZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
ADPA1107ACPZN-R7
RF & MW Power Amplifier ADPA1107ACPZN-R7
The ADPA1107 is a gallium nitride (GaN), broadband power amplifier, delivering 45.0 dBm (35 W) with 56.5% typical power added efficiency (PAE) across a bandwidth of 4.8 GHz to 6.0 GHz. The ADPA1107 provides +/-0.5 dB gain flatness from 5.4 GHz to 6.0 GHz. The ADPA1107 is ideal for pulsed applications such as radar, public mobile radio, and general-purpose amplification. The ADPA1107 is housed in a 40-lead, 6 mm x 6 mm, lead frame chip scale package (LFCSP).

The ADPA1107 is a gallium nitride (GaN), broadband power amplifier, delivering 45.0 dBm (35 W) with 56.5% typical power added efficiency (PAE) across a bandwidth of 4.8 GHz to 6.0 GHz. The ADPA1107 provides +/-0.5 dB gain flatness from 5.4 GHz to 6.0 GHz. The ADPA1107 is ideal for pulsed applications such as radar, public mobile radio, and general-purpose amplification. The ADPA1107 is housed in a 40-lead, 6 mm x 6 mm, lead frame chip scale package (LFCSP).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADPA1107ACPZN-R7
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - ADPA7005CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details
RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW LNA - ADL8150ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details