Richardson RFPD RF Linear Upconverter/Amplifier Module MAMF-011142

Description
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines. Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
Request a Quote Datasheet
Description
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines. Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Linear Upconverter/Amplifier Module - MAMF-011142 - Richardson RFPD
Downers Grove, IL, United States
RF Linear Upconverter/Amplifier Module
MAMF-011142
RF Linear Upconverter/Amplifier Module MAMF-011142
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines. Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.

The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface.

The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines.

Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number MAMF-011142
Product Name RF Linear Upconverter/Amplifier Module
Converter Type Upconverter
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - MADC-011021 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor Surface Mount
Input Frequency 71000 to 86000 MHz
View Details
Up/Down Converter - HMC6505ALC5 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 5500 to 8600 MHz
View Details
Downconverter - ADF5904ACPZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details
Downconverter - HMC7586 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor Die
Input Frequency 71000 to 76000 MHz
View Details