700 MHz to 1000 MHz 1 W RF Driver Amplifier. The ADL5605 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 700 MHz to 1000 MHz. The ADL5605 operates on a 5 V supply voltage and a supply current of 307 mA. The driver also incorporates a fast power-up/power-down function for TDD applications, applications that require a power saving mode, and applications that intermittently transmit data.
The ADL5605 is fabricated on a GaAs HBT process and is packaged in a compact 4 mm × 4 mm, 16-lead LFCSP that uses an exposed paddle for excellent thermal impedance. The ADL5605 operates from −40°C to +85°C.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL5605ACPZ-R7 |
| Product Name | RF & MW Driver Amplifier |
| Frequency Range | 700 to 1000 MHz |
| Maximum Gain | 23 dB |
| Output Power | 30.9 dBm |