The ADAR1000 is a 4 -channel, X and Ku frequency band, beamforming core chip for phased arrays. This device operates in half-duplex between receive and transmit modes. In receive mode, input signals pass through four receive channels and are combined in a common RF_IO pin. In transmit mode, the RF_IO input signal is split and pass es through the four transmit channels. In both modes, the ADAR1000 provides a ≥31 dB gain adjustment range and a full 360° phase adjustment range in the radio frequency ( RF ) path, with better than 6-bit resolution (less than ≤0.5 dB and 2.8°, respectively).
Control of all the on-chip registers is through a simple 4-wire serial port interface (SPI). In addition, two address pins allow SPI control of up to four devices on the same serial lines. Additionally, dedicated transmit and receive load pins provide synchronization of all core chips in the same array, and a single pin controls fast switching between the transmit and receive modes.
The ADAR1000 is available in a compact, 88-terminal , 7 mm × 7 mm , LGA package and is specified from −40 C to +85 C.
| Richardson RFPD | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ADAR1000ACCZN |
| Product Name | Beamformer |
| Device Type | Beamformers; Receiver |