Richardson RFPD Converter - ADC AD9262BCPZ-10

Description
The AD9262 is a dual, 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves -87 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9262 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input. An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The AD9262 incorporates an integrated dc correction and quadrature estimation block that corrects for gain and phase mismatch between the two channels. This functional block proves invaluable in complex signal processing applications such as direct conversion receivers. The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic. The AD9262 has the added feature of interleaving Channel A and Channel B data onto one 16-bit bus, simplifying on-board routing.The ADC is available in three different bandwidth options of 2.5 MHz, 5 MHz, and 10 MHz, and operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 600 mW. The AD9262 is available in a 64-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).
Request a Quote Datasheet
Description
The AD9262 is a dual, 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves -87 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9262 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input. An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The AD9262 incorporates an integrated dc correction and quadrature estimation block that corrects for gain and phase mismatch between the two channels. This functional block proves invaluable in complex signal processing applications such as direct conversion receivers. The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic. The AD9262 has the added feature of interleaving Channel A and Channel B data onto one 16-bit bus, simplifying on-board routing.The ADC is available in three different bandwidth options of 2.5 MHz, 5 MHz, and 10 MHz, and operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 600 mW. The AD9262 is available in a 64-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9262BCPZ-10 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9262BCPZ-10
Converter - ADC AD9262BCPZ-10
The AD9262 is a dual, 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves -87 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9262 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input. An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The AD9262 incorporates an integrated dc correction and quadrature estimation block that corrects for gain and phase mismatch between the two channels. This functional block proves invaluable in complex signal processing applications such as direct conversion receivers. The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic. The AD9262 has the added feature of interleaving Channel A and Channel B data onto one 16-bit bus, simplifying on-board routing.The ADC is available in three different bandwidth options of 2.5 MHz, 5 MHz, and 10 MHz, and operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 600 mW. The AD9262 is available in a 64-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).

The AD9262 is a dual, 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves -87 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9262 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input. An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The AD9262 incorporates an integrated dc correction and quadrature estimation block that corrects for gain and phase mismatch between the two channels. This functional block proves invaluable in complex signal processing applications such as direct conversion receivers. The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic. The AD9262 has the added feature of interleaving Channel A and Channel B data onto one 16-bit bus, simplifying on-board routing.The ADC is available in three different bandwidth options of 2.5 MHz, 5 MHz, and 10 MHz, and operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 600 mW. The AD9262 is available in a 64-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9262BCPZ-10
Product Name Converter - ADC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7175-2BRUZ - Richardson RFPD
Specs
Interface Type SPI
Package Type TSSOP
Resolution 24 bits
View Details
Converter - ADC - AD1674TD/883B - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 100 kSamples/Sec
View Details
Converter - ADC - AD7357BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
Sample Rate 4250 kSamples/Sec
View Details