Richardson RFPD Miscellaneous Converter AD2S80AUD

Description
The AD2S80A/AD2S81A/AD2S 82A series are monolithic 10-, 12-, 14, or 16-bit tracking resolver-to-digital converters. The converter allows users to select their own resolution and dynamic performance with external components. This allows the users great flexibility in defining the converter that best suits their system requirements. The converter allows users to select the resolution to be 10, 12, 14, or 16 bits [AD2S81A allows 12 bit resolution only] and to track resolver signals rotating at up to 1040 revs per second (62,400 rpm) when set to 10-bit resolution. The AD2S80A/AD2S81A/AD2S 82A series converts resolver format input signals into a parallel natural binary digital word using a ratiometric tracking conversion method. This ensures high noise immunity and tolerance of long leads allowing the converter to be located remote from the resolver. The AD2S80A/AD2S81A/AD2S 82A series operates over reference frequencies in the range 50 Hz to 20,000 Hz.
Request a Quote Datasheet
Description
The AD2S80A/AD2S81A/AD2S 82A series are monolithic 10-, 12-, 14, or 16-bit tracking resolver-to-digital converters. The converter allows users to select their own resolution and dynamic performance with external components. This allows the users great flexibility in defining the converter that best suits their system requirements. The converter allows users to select the resolution to be 10, 12, 14, or 16 bits [AD2S81A allows 12 bit resolution only] and to track resolver signals rotating at up to 1040 revs per second (62,400 rpm) when set to 10-bit resolution. The AD2S80A/AD2S81A/AD2S 82A series converts resolver format input signals into a parallel natural binary digital word using a ratiometric tracking conversion method. This ensures high noise immunity and tolerance of long leads allowing the converter to be located remote from the resolver. The AD2S80A/AD2S81A/AD2S 82A series operates over reference frequencies in the range 50 Hz to 20,000 Hz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Converter - AD2S80AUD - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Converter
AD2S80AUD
Miscellaneous Converter AD2S80AUD
The AD2S80A/AD2S81A/AD2S 82A series are monolithic 10-, 12-, 14, or 16-bit tracking resolver-to-digital converters. The converter allows users to select their own resolution and dynamic performance with external components. This allows the users great flexibility in defining the converter that best suits their system requirements. The converter allows users to select the resolution to be 10, 12, 14, or 16 bits [AD2S81A allows 12 bit resolution only] and to track resolver signals rotating at up to 1040 revs per second (62,400 rpm) when set to 10-bit resolution. The AD2S80A/AD2S81A/AD2S 82A series converts resolver format input signals into a parallel natural binary digital word using a ratiometric tracking conversion method. This ensures high noise immunity and tolerance of long leads allowing the converter to be located remote from the resolver. The AD2S80A/AD2S81A/AD2S 82A series operates over reference frequencies in the range 50 Hz to 20,000 Hz.

The AD2S80A/AD2S81A/AD2S82A series are monolithic 10-, 12-, 14, or 16-bit tracking resolver-to-digital converters. The converter allows users to select their own resolution and dynamic performance with external components. This allows the users great flexibility in defining the converter that best suits their system requirements. The converter allows users to select the resolution to be 10, 12, 14, or 16 bits [AD2S81A allows 12 bit resolution only] and to track resolver signals rotating at up to 1040 revs per second (62,400 rpm) when set to 10-bit resolution. The AD2S80A/AD2S81A/AD2S82A series converts resolver format input signals into a parallel natural binary digital word using a ratiometric tracking conversion method. This ensures high noise immunity and tolerance of long leads allowing the converter to be located remote from the resolver. The AD2S80A/AD2S81A/AD2S82A series operates over reference frequencies in the range 50 Hz to 20,000 Hz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD2S80AUD
Product Name Miscellaneous Converter
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7265BSUZ - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 1000 kSamples/Sec
View Details