Richardson RFPD Logarithmic Amplifier AD8310ACHIPS

Description
The AD8310 is a complete, dc to 440 MHz demodulating logarithmic amplifier (log amp) with a very fast voltage mode output, capable of driving up to 25 mA into a grounded load in under 15 ns. It uses the progressive compression (successive detection) technique to provide a dynamic range of up to 95 dB to ±3 dB law conformance or 90 dB to a ±1 dB error bound up to 100 MHz. It is extremely stable and easy to use, requiring no significant external components. A single-supply voltage of 2.7 V to 5.5 V at 8 mA is needed, corresponding to a power consumption of only 24 mW at 3 V. A fast-acting CMOS-compatible enable pin is provided.
Request a Quote Datasheet
Description
The AD8310 is a complete, dc to 440 MHz demodulating logarithmic amplifier (log amp) with a very fast voltage mode output, capable of driving up to 25 mA into a grounded load in under 15 ns. It uses the progressive compression (successive detection) technique to provide a dynamic range of up to 95 dB to ±3 dB law conformance or 90 dB to a ±1 dB error bound up to 100 MHz. It is extremely stable and easy to use, requiring no significant external components. A single-supply voltage of 2.7 V to 5.5 V at 8 mA is needed, corresponding to a power consumption of only 24 mW at 3 V. A fast-acting CMOS-compatible enable pin is provided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logarithmic Amplifier - AD8310ACHIPS - Richardson RFPD
Downers Grove, IL, United States
Logarithmic Amplifier
AD8310ACHIPS
Logarithmic Amplifier AD8310ACHIPS
The AD8310 is a complete, dc to 440 MHz demodulating logarithmic amplifier (log amp) with a very fast voltage mode output, capable of driving up to 25 mA into a grounded load in under 15 ns. It uses the progressive compression (successive detection) technique to provide a dynamic range of up to 95 dB to ±3 dB law conformance or 90 dB to a ±1 dB error bound up to 100 MHz. It is extremely stable and easy to use, requiring no significant external components. A single-supply voltage of 2.7 V to 5.5 V at 8 mA is needed, corresponding to a power consumption of only 24 mW at 3 V. A fast-acting CMOS-compatible enable pin is provided.

The AD8310 is a complete, dc to 440 MHz demodulating logarithmic amplifier (log amp) with a very fast voltage mode output, capable of driving up to 25 mA into a grounded load in under 15 ns. It uses the progressive compression (successive detection) technique to provide a dynamic range of up to 95 dB to ±3 dB law conformance or 90 dB to a ±1 dB error bound up to 100 MHz. It is extremely stable and easy to use, requiring no significant external components. A single-supply voltage of 2.7 V to 5.5 V at 8 mA is needed, corresponding to a power consumption of only 24 mW at 3 V. A fast-acting CMOS-compatible enable pin is provided.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Amplifier and Comparator Chips
Product Number AD8310ACHIPS
Product Name Logarithmic Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier - Op Amps - AD8058ARMZ - Richardson RFPD
Specs
Device Type Operational Amplifiers
View Details
Amplifier - Op Amps - 5962R8853901V2A - Richardson RFPD
Specs
Device Type Operational Amplifiers
View Details
Amplifier - Op Amps - AD8605ACBZ-REEL7 - Richardson RFPD
Specs
Device Type Operational Amplifiers
View Details
Amplifier - Op Amps - AD8004ARZ-14 - Richardson RFPD
Specs
Device Type Operational Amplifiers
View Details