Richardson RFPD Converter - DAC AD7839ASZ

Description
The AD7839 contains eight 13-bit, voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ± 10 V from reference voltages of ± 5 V. There are 3 separate differential references; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7839 accepts 13-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7839 is available in a 44 pin PQFP package.
Request a Quote Datasheet
Description
The AD7839 contains eight 13-bit, voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ± 10 V from reference voltages of ± 5 V. There are 3 separate differential references; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7839 accepts 13-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7839 is available in a 44 pin PQFP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7839ASZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7839ASZ
Converter - DAC AD7839ASZ
The AD7839 contains eight 13-bit, voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ± 10 V from reference voltages of ± 5 V. There are 3 separate differential references; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7839 accepts 13-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7839 is available in a 44 pin PQFP package.

The AD7839 contains eight 13-bit, voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ± 10 V from reference voltages of ± 5 V. There are 3 separate differential references; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7839 accepts 13-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7839 is available in a 44 pin PQFP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7839ASZ
Product Name Converter - DAC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products