Richardson RFPD Converter - DAC AD5342BRUZ

Description
The AD5332/AD5333/AD5342 /AD5343 are dual 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 230 µA at 3 V, and feature a power-down pin, PD that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails, while the AD5333 and AD5342 allow a choice of buffered or unbuffered reference input.Product HighlightsAvailable in a 28-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 0.69 mW at 3 V and 1.5 mW at 5 VOn-chip ouput buffer can drive output to both supply railsAllows a choice of buffered/unbuffered reference inputProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)
Request a Quote Datasheet
Description
The AD5332/AD5333/AD5342 /AD5343 are dual 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 230 µA at 3 V, and feature a power-down pin, PD that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails, while the AD5333 and AD5342 allow a choice of buffered or unbuffered reference input.Product HighlightsAvailable in a 28-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 0.69 mW at 3 V and 1.5 mW at 5 VOn-chip ouput buffer can drive output to both supply railsAllows a choice of buffered/unbuffered reference inputProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5342BRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5342BRUZ
Converter - DAC AD5342BRUZ
The AD5332/AD5333/AD5342 /AD5343 are dual 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 230 µA at 3 V, and feature a power-down pin, PD that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails, while the AD5333 and AD5342 allow a choice of buffered or unbuffered reference input.Product HighlightsAvailable in a 28-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 0.69 mW at 3 V and 1.5 mW at 5 VOn-chip ouput buffer can drive output to both supply railsAllows a choice of buffered/unbuffered reference inputProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)

The AD5332/AD5333/AD5342/AD5343 are dual 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 230 µA at 3 V, and feature a power-down pin, PD that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails, while the AD5333 and AD5342 allow a choice of buffered or unbuffered reference input.Product HighlightsAvailable in a 28-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 0.69 mW at 3 V and 1.5 mW at 5 VOn-chip ouput buffer can drive output to both supply railsAllows a choice of buffered/unbuffered reference inputProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5342BRUZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5543SRMZ-EP - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5318BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - 5962-87789022A - Richardson RFPD
Specs
Resolution 8 bits
View Details