Richardson RFPD Converter - ADC AD7782BRUZ-REEL7

Description
The AD7782 and AD7783 are 24-bit low cost, low power Sigma Delta ADCs intended for dc and low frequency ac measurement applications. They are Read-only ADCs and have no writeable registers. This leads to a very simple interface between ADC and controller. Since their power consumption is low, the devices can be loop powered, battery powered or locally powered. The two-setting on-chip PGA can accommodate either a low-level or high-level analog input with no external signal conditioning hardware. Operating options are pin-programmable, not software programmable.
Request a Quote Datasheet
Description
The AD7782 and AD7783 are 24-bit low cost, low power Sigma Delta ADCs intended for dc and low frequency ac measurement applications. They are Read-only ADCs and have no writeable registers. This leads to a very simple interface between ADC and controller. Since their power consumption is low, the devices can be loop powered, battery powered or locally powered. The two-setting on-chip PGA can accommodate either a low-level or high-level analog input with no external signal conditioning hardware. Operating options are pin-programmable, not software programmable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7782BRUZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7782BRUZ-REEL7
Converter - ADC AD7782BRUZ-REEL7
The AD7782 and AD7783 are 24-bit low cost, low power Sigma Delta ADCs intended for dc and low frequency ac measurement applications. They are Read-only ADCs and have no writeable registers. This leads to a very simple interface between ADC and controller. Since their power consumption is low, the devices can be loop powered, battery powered or locally powered. The two-setting on-chip PGA can accommodate either a low-level or high-level analog input with no external signal conditioning hardware. Operating options are pin-programmable, not software programmable.

The AD7782 and AD7783 are 24-bit low cost, low power Sigma Delta ADCs intended for dc and low frequency ac measurement applications. They are Read-only ADCs and have no writeable registers. This leads to a very simple interface between ADC and controller. Since their power consumption is low, the devices can be loop powered, battery powered or locally powered. The two-setting on-chip PGA can accommodate either a low-level or high-level analog input with no external signal conditioning hardware. Operating options are pin-programmable, not software programmable.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7782BRUZ-REEL7
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products