Richardson RFPD Converter - ADC AD7274BRMZ-REEL

Description
The AD7274 is a 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.35V to 3.6 V power supply and features throughput rates up to 3 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier which can handle input frequencies in excess of 30 MHz. The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. The conversion rate is determined by the SCLK. There are no pipeline delays associated with the part. The AD7274 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is applied externally and can be in the range of 1.2 V to VDD. This allows the widest dynamic input range to the ADC.
Request a Quote Datasheet
Description
The AD7274 is a 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.35V to 3.6 V power supply and features throughput rates up to 3 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier which can handle input frequencies in excess of 30 MHz. The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. The conversion rate is determined by the SCLK. There are no pipeline delays associated with the part. The AD7274 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is applied externally and can be in the range of 1.2 V to VDD. This allows the widest dynamic input range to the ADC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7274BRMZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7274BRMZ-REEL
Converter - ADC AD7274BRMZ-REEL
The AD7274 is a 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.35V to 3.6 V power supply and features throughput rates up to 3 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier which can handle input frequencies in excess of 30 MHz. The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. The conversion rate is determined by the SCLK. There are no pipeline delays associated with the part. The AD7274 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is applied externally and can be in the range of 1.2 V to VDD. This allows the widest dynamic input range to the ADC.

The AD7274 is a 12-bit, high speed, low power, successive-approximation ADC. The part operates from a single 2.35V to 3.6 V power supply and features throughput rates up to 3 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier which can handle input frequencies in excess of 30 MHz. The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. The conversion rate is determined by the SCLK. There are no pipeline delays associated with the part. The AD7274 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The reference for the part is applied externally and can be in the range of 1.2 V to VDD. This allows the widest dynamic input range to the ADC.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7274BRMZ-REEL
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD677KRZ - Richardson RFPD
Specs
Package Type DIP
Resolution 16 bits
Sample Rate 100 kSamples/Sec
View Details
Converter - ADC - AD7274BUJZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD574AKPZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details