Richardson RFPD Converter - ADC AD7694ARMZRL7

Description
The AD7694 is a 16-bit, 250 kSPS, charge redistribution successive-approxima tion Analog-to-Digital Converter which operates from a single power supply, VDD between 2.7 V to 5.25 V. It contains a very low power high-speed 16-bit sampling ADC with no missing codes (B grade), an internal conversion clock and a SPI compatible serial interface port. The part also contains a low noise, wide bandwidth, very short aperture delay track/hold circuit. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN-. The reference voltage REF is applied externally and can be set up to the supply voltage. Its power scales linearly with throughput. The AD7694 is housed in a 8-lead µSOIC with operation specified from –40°C to +85°C.
Request a Quote Datasheet
Description
The AD7694 is a 16-bit, 250 kSPS, charge redistribution successive-approxima tion Analog-to-Digital Converter which operates from a single power supply, VDD between 2.7 V to 5.25 V. It contains a very low power high-speed 16-bit sampling ADC with no missing codes (B grade), an internal conversion clock and a SPI compatible serial interface port. The part also contains a low noise, wide bandwidth, very short aperture delay track/hold circuit. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN-. The reference voltage REF is applied externally and can be set up to the supply voltage. Its power scales linearly with throughput. The AD7694 is housed in a 8-lead µSOIC with operation specified from –40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7694ARMZRL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7694ARMZRL7
Converter - ADC AD7694ARMZRL7
The AD7694 is a 16-bit, 250 kSPS, charge redistribution successive-approxima tion Analog-to-Digital Converter which operates from a single power supply, VDD between 2.7 V to 5.25 V. It contains a very low power high-speed 16-bit sampling ADC with no missing codes (B grade), an internal conversion clock and a SPI compatible serial interface port. The part also contains a low noise, wide bandwidth, very short aperture delay track/hold circuit. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN-. The reference voltage REF is applied externally and can be set up to the supply voltage. Its power scales linearly with throughput. The AD7694 is housed in a 8-lead µSOIC with operation specified from –40°C to +85°C.

The AD7694 is a 16-bit, 250 kSPS, charge redistribution successive-approximation Analog-to-Digital Converter which operates from a single power supply, VDD between 2.7 V to 5.25 V. It contains a very low power high-speed 16-bit sampling ADC with no missing codes (B grade), an internal conversion clock and a SPI compatible serial interface port. The part also contains a low noise, wide bandwidth, very short aperture delay track/hold circuit. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN-. The reference voltage REF is applied externally and can be set up to the supply voltage. Its power scales linearly with throughput. The AD7694 is housed in a 8-lead µSOIC with operation specified from –40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7694ARMZRL7
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD677AD - Richardson RFPD
Specs
Package Type DIP
Resolution 16 bits
Sample Rate 100 kSamples/Sec
View Details
Converter - ADC - AD7327BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 13 bits
Sample Rate 500 kSamples/Sec
View Details