Richardson RFPD Converter - ADC AD7327BRUZ-REEL

Description
The AD7327 is an 8-Channel, 12-Bit plus Sign Successive Approximation ADC. The ADC has a high speed serial interface that can operate at throughput rates up to 500 kSPS.The AD7327 can accept true bipolar Analog Input signals. The AD7327 has four software selectable inputs Ranges, ±10 V, ±5 V, ±2.5 V and 0 to 10 V. Each analog input channel can be independently programmed to one of the four input ranges.The Analog input channels on the AD7327 can be programmed to be Single-Ended, true Differential or Pseudo Differential.The ADC contains a 2.5 V Internal reference. The AD7327 also allows for external Reference operation. If a 3V reference is applied the REFIN/OUT pin the AD7327 can accept a true Bipolar ±12V Analog Input. VDD and VSS supplies of ±12V are required for the ±12 V Input Range.Product Highlights The AD7327 can accept True Bipolar Analog Input signals, ±10 V, ±5 V, ±2.5 V and 0 to 10 V unipolar signals. The Eight Analog Inputs can be configured as 8 Single-Ended inputs, 4 True Differential, 4 Pseudo Differential or 7 Pseudo Differential Inputs. High Speed Serial Interface. SPI/QSPI/DSP/MICROWI RE Compatible. Throughput Rates up to 500 ksps can be achieved. Low Power, 26 mW at maximum throughput rate of 500 kSPS. Channel Sequencer.
Request a Quote Datasheet
Description
The AD7327 is an 8-Channel, 12-Bit plus Sign Successive Approximation ADC. The ADC has a high speed serial interface that can operate at throughput rates up to 500 kSPS.The AD7327 can accept true bipolar Analog Input signals. The AD7327 has four software selectable inputs Ranges, ±10 V, ±5 V, ±2.5 V and 0 to 10 V. Each analog input channel can be independently programmed to one of the four input ranges.The Analog input channels on the AD7327 can be programmed to be Single-Ended, true Differential or Pseudo Differential.The ADC contains a 2.5 V Internal reference. The AD7327 also allows for external Reference operation. If a 3V reference is applied the REFIN/OUT pin the AD7327 can accept a true Bipolar ±12V Analog Input. VDD and VSS supplies of ±12V are required for the ±12 V Input Range.Product Highlights The AD7327 can accept True Bipolar Analog Input signals, ±10 V, ±5 V, ±2.5 V and 0 to 10 V unipolar signals. The Eight Analog Inputs can be configured as 8 Single-Ended inputs, 4 True Differential, 4 Pseudo Differential or 7 Pseudo Differential Inputs. High Speed Serial Interface. SPI/QSPI/DSP/MICROWI RE Compatible. Throughput Rates up to 500 ksps can be achieved. Low Power, 26 mW at maximum throughput rate of 500 kSPS. Channel Sequencer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7327BRUZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7327BRUZ-REEL
Converter - ADC AD7327BRUZ-REEL
The AD7327 is an 8-Channel, 12-Bit plus Sign Successive Approximation ADC. The ADC has a high speed serial interface that can operate at throughput rates up to 500 kSPS.The AD7327 can accept true bipolar Analog Input signals. The AD7327 has four software selectable inputs Ranges, ±10 V, ±5 V, ±2.5 V and 0 to 10 V. Each analog input channel can be independently programmed to one of the four input ranges.The Analog input channels on the AD7327 can be programmed to be Single-Ended, true Differential or Pseudo Differential.The ADC contains a 2.5 V Internal reference. The AD7327 also allows for external Reference operation. If a 3V reference is applied the REFIN/OUT pin the AD7327 can accept a true Bipolar ±12V Analog Input. VDD and VSS supplies of ±12V are required for the ±12 V Input Range.Product Highlights The AD7327 can accept True Bipolar Analog Input signals, ±10 V, ±5 V, ±2.5 V and 0 to 10 V unipolar signals. The Eight Analog Inputs can be configured as 8 Single-Ended inputs, 4 True Differential, 4 Pseudo Differential or 7 Pseudo Differential Inputs. High Speed Serial Interface. SPI/QSPI/DSP/MICROWI RE Compatible. Throughput Rates up to 500 ksps can be achieved. Low Power, 26 mW at maximum throughput rate of 500 kSPS. Channel Sequencer.

The AD7327 is an 8-Channel, 12-Bit plus Sign Successive Approximation ADC. The ADC has a high speed serial interface that can operate at throughput rates up to 500 kSPS.The AD7327 can accept true bipolar Analog Input signals. The AD7327 has four software selectable inputs Ranges, ±10 V, ±5 V, ±2.5 V and 0 to 10 V. Each analog input channel can be independently programmed to one of the four input ranges.The Analog input channels on the AD7327 can be programmed to be Single-Ended, true Differential or Pseudo Differential.The ADC contains a 2.5 V Internal reference. The AD7327 also allows for external Reference operation. If a 3V reference is applied the REFIN/OUT pin the AD7327 can accept a true Bipolar ±12V Analog Input. VDD and VSS supplies of ±12V are required for the ±12 V Input Range.Product Highlights

  1. The AD7327 can accept True Bipolar Analog Input signals, ±10 V, ±5 V, ±2.5 V and 0 to 10 V unipolar signals.
  2. The Eight Analog Inputs can be configured as 8 Single-Ended inputs, 4 True Differential, 4 Pseudo Differential or 7 Pseudo Differential Inputs.
  3. High Speed Serial Interface. SPI/QSPI/DSP/MICROWIRE Compatible. Throughput Rates up to 500 ksps can be achieved.
  4. Low Power, 26 mW at maximum throughput rate of 500 kSPS.
  5. Channel Sequencer.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7327BRUZ-REEL
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7147PACPZ-1500R7 - Richardson RFPD
Specs
Package Type CSP
Resolution 16 bits
View Details
Converter - ADC - AD574ATD/883B - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details