Richardson RFPD Converter - ADC AD7675ASTZ

Description
The AD7675 is a 1.5 LSB INL charge redistribution SAR Analog-to-Digital Converter that operates from a single 5 V power supply. It contains a 100 kSPS 16-Bit sampling ADC, a differential input structure, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports. The AD7675 has No Missing Codes performance, a SINAD of 92 dB, consumes only 15mW power at 100 kSPS, and comes in a 48-pin LQFP package.The AD7675 is based on the PulSAR core and is among the the industry's most accurate parts. It also offers a dramatic improvement in power over other parts.
Request a Quote Datasheet
Description
The AD7675 is a 1.5 LSB INL charge redistribution SAR Analog-to-Digital Converter that operates from a single 5 V power supply. It contains a 100 kSPS 16-Bit sampling ADC, a differential input structure, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports. The AD7675 has No Missing Codes performance, a SINAD of 92 dB, consumes only 15mW power at 100 kSPS, and comes in a 48-pin LQFP package.The AD7675 is based on the PulSAR core and is among the the industry's most accurate parts. It also offers a dramatic improvement in power over other parts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7675ASTZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7675ASTZ
Converter - ADC AD7675ASTZ
The AD7675 is a 1.5 LSB INL charge redistribution SAR Analog-to-Digital Converter that operates from a single 5 V power supply. It contains a 100 kSPS 16-Bit sampling ADC, a differential input structure, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports. The AD7675 has No Missing Codes performance, a SINAD of 92 dB, consumes only 15mW power at 100 kSPS, and comes in a 48-pin LQFP package.The AD7675 is based on the PulSAR core and is among the the industry's most accurate parts. It also offers a dramatic improvement in power over other parts.

The AD7675 is a 1.5 LSB INL charge redistribution SAR Analog-to-Digital Converter that operates from a single 5 V power supply. It contains a 100 kSPS 16-Bit sampling ADC, a differential input structure, an internal conversion clock, error correction circuits, and both serial and parallel system interface ports. The AD7675 has No Missing Codes performance, a SINAD of 92 dB, consumes only 15mW power at 100 kSPS, and comes in a 48-pin LQFP package.The AD7675 is based on the PulSAR core and is among the the industry's most accurate parts. It also offers a dramatic improvement in power over other parts.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7675ASTZ
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7276BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD7277BRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
Sample Rate 3000 kSamples/Sec
View Details